Vishay Intertechnology, Inc. RES 64.9 OHM 2W 1% WW AXIAL RWR80N64R9FSRSL

Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 2W 1% WW AXIAL - RWR80N64R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR80N64R9FSRSL
RES 64.9 OHM 2W 1% WW AXIAL RWR80N64R9FSRSL
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N64R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N64R9FSRSL-ND
Through Hole Resistors RWR80N64R9FSRSL-ND
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N64R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N64R9FSRSL
Wirewound Resistors 3110-RWR80N64R9FSRSL
EGN-3-80 64.9 1% RWR80N64R9FS RSL

EGN-3-80 64.9 1% RWR80N64R9FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N64R9FSRSL RWR80N64R9FSRSL-ND 3110-RWR80N64R9FSRSL
Product Name RES 64.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details