Vishay Intertechnology, Inc. Through Hole Resistors RWR80N64R9FRBSL

Description
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N64R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N64R9FRBSL-ND
Through Hole Resistors RWR80N64R9FRBSL-ND
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N64R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N64R9FRBSL
Wirewound Resistors 3110-RWR80N64R9FRBSL
EGN-3-80 64.9 1% RWR80N64R9FR BSL

EGN-3-80 64.9 1% RWR80N64R9FR BSL

Supplier's Site Datasheet
RES 64.9 OHM 2W 1% WW AXIAL - RWR80N64R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR80N64R9FRBSL
RES 64.9 OHM 2W 1% WW AXIAL RWR80N64R9FRBSL
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N64R9FRBSL-ND 3110-RWR80N64R9FRBSL RWR80N64R9FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 64.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers