Vishay Intertechnology, Inc. RES 64.9 OHM 2W 1% WW AXIAL RWR80N64R9FRB12

Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 2W 1% WW AXIAL - RWR80N64R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR80N64R9FRB12
RES 64.9 OHM 2W 1% WW AXIAL RWR80N64R9FRB12
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N64R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N64R9FRB12
Wirewound Resistors 3110-RWR80N64R9FRB12
EGN-3-80 64.9 1% RWR80N64R9FR B12

EGN-3-80 64.9 1% RWR80N64R9FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N64R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N64R9FRB12-ND
Through Hole Resistors RWR80N64R9FRB12-ND
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N64R9FRB12 3110-RWR80N64R9FRB12 RWR80N64R9FRB12-ND
Product Name RES 64.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details