Vishay Intertechnology, Inc. RES 649 OHM 2W 1% WW AXIAL RWR80N6490FSRSL

Description
RES 649ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 2W 1% WW AXIAL - RWR80N6490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR80N6490FSRSL
RES 649 OHM 2W 1% WW AXIAL RWR80N6490FSRSL
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N6490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6490FSRSL
Wirewound Resistors 3110-RWR80N6490FSRSL
EGN-3-80 649 1% RWR80N6490FS RSL

EGN-3-80 649 1% RWR80N6490FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6490FSRSL-ND
Through Hole Resistors RWR80N6490FSRSL-ND
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N6490FSRSL 3110-RWR80N6490FSRSL RWR80N6490FSRSL-ND
Product Name RES 649 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details