Vishay Intertechnology, Inc. RES 649 OHM 2W 1% WW AXIAL RWR80N6490FSBSL

Description
RES 649ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 2W 1% WW AXIAL - RWR80N6490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR80N6490FSBSL
RES 649 OHM 2W 1% WW AXIAL RWR80N6490FSBSL
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6490FSBSL-ND
Through Hole Resistors RWR80N6490FSBSL-ND
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N6490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6490FSBSL
Wirewound Resistors 3110-RWR80N6490FSBSL
EGN-3-80 649 1% RWR80N6490FS BSL

EGN-3-80 649 1% RWR80N6490FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N6490FSBSL RWR80N6490FSBSL-ND 3110-RWR80N6490FSBSL
Product Name RES 649 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details