Vishay Intertechnology, Inc. Wirewound Resistors RWR80N6400FSRSL

Description
EGN-3-80 640 1% RWR80N6400FS RSL
Request a Quote Datasheet
Description
EGN-3-80 640 1% RWR80N6400FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N6400FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6400FSRSL
Wirewound Resistors 3110-RWR80N6400FSRSL
EGN-3-80 640 1% RWR80N6400FS RSL

EGN-3-80 640 1% RWR80N6400FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6400FSRSL-ND
Through Hole Resistors RWR80N6400FSRSL-ND
640 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

640 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 640 OHM 2W 1% WW AXIAL - RWR80N6400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640 OHM 2W 1% WW AXIAL
RWR80N6400FSRSL
RES 640 OHM 2W 1% WW AXIAL RWR80N6400FSRSL
RES 640ohm 2W 1% WW AXIAL

RES 640ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N6400FSRSL RWR80N6400FSRSL-ND RWR80N6400FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 640 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 640 ohms 640 ohms 640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers