Vishay Intertechnology, Inc. RES 619 OHM 2W 1% WW AXIAL RWR80N6190FSB12

Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 2W 1% WW AXIAL - RWR80N6190FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR80N6190FSB12
RES 619 OHM 2W 1% WW AXIAL RWR80N6190FSB12
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6190FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6190FSB12-ND
Through Hole Resistors RWR80N6190FSB12-ND
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N6190FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6190FSB12
Wirewound Resistors 3110-RWR80N6190FSB12
EGN-3-80 619 1% RWR80N6190FS B12

EGN-3-80 619 1% RWR80N6190FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N6190FSB12 RWR80N6190FSB12-ND 3110-RWR80N6190FSB12
Product Name RES 619 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details