Vishay Intertechnology, Inc. RES 60.4 OHM 2W 1% WW AXIAL RWR80N60R4FSS73

Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 2W 1% WW AXIAL - RWR80N60R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 2W 1% WW AXIAL
RWR80N60R4FSS73
RES 60.4 OHM 2W 1% WW AXIAL RWR80N60R4FSS73
RES 60.4ohm 2W 1% WW AXIAL

RES 60.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N60R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N60R4FSS73
Wirewound Resistors 3110-RWR80N60R4FSS73
EGN-3-80 60.4 1% RWR80N60R4FS S73

EGN-3-80 60.4 1% RWR80N60R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N60R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N60R4FSS73-ND
Through Hole Resistors RWR80N60R4FSS73-ND
60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N60R4FSS73 3110-RWR80N60R4FSS73 RWR80N60R4FSS73-ND
Product Name RES 60.4 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers