Vishay Intertechnology, Inc. RES 60.4 OHM 2W 1% WW AXIAL RWR80N60R4FRS73

Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 2W 1% WW AXIAL - RWR80N60R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 2W 1% WW AXIAL
RWR80N60R4FRS73
RES 60.4 OHM 2W 1% WW AXIAL RWR80N60R4FRS73
RES 60.4ohm 2W 1% WW AXIAL

RES 60.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N60R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N60R4FRS73
Wirewound Resistors 3110-RWR80N60R4FRS73
EGN-3-80 60.4 1% RWR80N60R4FR S73

EGN-3-80 60.4 1% RWR80N60R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N60R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N60R4FRS73-ND
Through Hole Resistors RWR80N60R4FRS73-ND
60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N60R4FRS73 3110-RWR80N60R4FRS73 RWR80N60R4FRS73-ND
Product Name RES 60.4 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details