Vishay Intertechnology, Inc. RES 5.97 OHM 2W 1% WW AXIAL RWR80N5R97FSRSL

Description
RES 5.97ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.97ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.97 OHM 2W 1% WW AXIAL - RWR80N5R97FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97 OHM 2W 1% WW AXIAL
RWR80N5R97FSRSL
RES 5.97 OHM 2W 1% WW AXIAL RWR80N5R97FSRSL
RES 5.97ohm 2W 1% WW AXIAL

RES 5.97ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5R97FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R97FSRSL-ND
Through Hole Resistors RWR80N5R97FSRSL-ND
5.97 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.97 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N5R97FSRSL RWR80N5R97FSRSL-ND
Product Name RES 5.97 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.97 ohms 5.97 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details