Vishay Intertechnology, Inc. Through Hole Resistors RWR80N5R62FRBSL

Description
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N5R62FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R62FRBSL-ND
Through Hole Resistors RWR80N5R62FRBSL-ND
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.62 OHM 2W 1% WW AXIAL - RWR80N5R62FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 2W 1% WW AXIAL
RWR80N5R62FRBSL
RES 5.62 OHM 2W 1% WW AXIAL RWR80N5R62FRBSL
RES 5.62ohm 2W 1% WW AXIAL

RES 5.62ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N5R62FRBSL-ND RWR80N5R62FRBSL
Product Name Through Hole Resistors RES 5.62 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details