5.23 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 5.23ohm 2W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR80N5R23FRRSL-ND | RWR80N5R23FRRSL |
| Product Name | Through Hole Resistors | RES 5.23 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 5.23 ohms | 5.23 ohms |