Vishay Intertechnology, Inc. Through Hole Resistors RWR80N5R05FSRSL

Description
5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N5R05FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R05FSRSL-ND
Through Hole Resistors RWR80N5R05FSRSL-ND
5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.05 OHM 2W 1% WW AXIAL - RWR80N5R05FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05 OHM 2W 1% WW AXIAL
RWR80N5R05FSRSL
RES 5.05 OHM 2W 1% WW AXIAL RWR80N5R05FSRSL
RES 5.05ohm 2W 1% WW AXIAL

RES 5.05ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N5R05FSRSL-ND RWR80N5R05FSRSL
Product Name Through Hole Resistors RES 5.05 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.05 ohms 5.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers