Vishay Intertechnology, Inc. RES 5.05 OHM 2W 1% WW AXIAL RWR80N5R05FSB12

Description
RES 5.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.05ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05 OHM 2W 1% WW AXIAL - RWR80N5R05FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05 OHM 2W 1% WW AXIAL
RWR80N5R05FSB12
RES 5.05 OHM 2W 1% WW AXIAL RWR80N5R05FSB12
RES 5.05ohm 2W 1% WW AXIAL

RES 5.05ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5R05FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R05FSB12-ND
Through Hole Resistors RWR80N5R05FSB12-ND
5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N5R05FSB12 RWR80N5R05FSB12-ND
Product Name RES 5.05 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.05 ohms 5.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers