Vishay Intertechnology, Inc. RES 5 OHM 2W 1% WW AXIAL RWR80N5R00FSRSL

Description
RES 5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 2W 1% WW AXIAL - RWR80N5R00FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 2W 1% WW AXIAL
RWR80N5R00FSRSL
RES 5 OHM 2W 1% WW AXIAL RWR80N5R00FSRSL
RES 5ohm 2W 1% WW AXIAL

RES 5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5R00FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R00FSRSL-ND
Through Hole Resistors RWR80N5R00FSRSL-ND
5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N5R00FSRSL RWR80N5R00FSRSL-ND
Product Name RES 5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers