Vishay Intertechnology, Inc. RES 5 OHM 2W 1% WW AXIAL RWR80N5R00FSB12

Description
RES 5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 2W 1% WW AXIAL - RWR80N5R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 2W 1% WW AXIAL
RWR80N5R00FSB12
RES 5 OHM 2W 1% WW AXIAL RWR80N5R00FSB12
RES 5ohm 2W 1% WW AXIAL

RES 5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5R00FSB12-ND
Through Hole Resistors RWR80N5R00FSB12-ND
5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N5R00FSB12 RWR80N5R00FSB12-ND
Product Name RES 5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details