Vishay Intertechnology, Inc. Through Hole Resistors RWR80N59R0FSS73

Description
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N59R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N59R0FSS73-ND
Through Hole Resistors RWR80N59R0FSS73-ND
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N59R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N59R0FSS73
Wirewound Resistors 3110-RWR80N59R0FSS73
EGN-3-80 59 1% RWR80N59R0FS S73

EGN-3-80 59 1% RWR80N59R0FS S73

Supplier's Site Datasheet
RES 59 OHM 2W 1% WW AXIAL - RWR80N59R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 2W 1% WW AXIAL
RWR80N59R0FSS73
RES 59 OHM 2W 1% WW AXIAL RWR80N59R0FSS73
RES 59ohm 2W 1% WW AXIAL

RES 59ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N59R0FSS73-ND 3110-RWR80N59R0FSS73 RWR80N59R0FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 59 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details