Vishay Intertechnology, Inc. Through Hole Resistors RWR80N59R0FSB12

Description
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N59R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N59R0FSB12-ND
Through Hole Resistors RWR80N59R0FSB12-ND
59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

59 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N59R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N59R0FSB12
Wirewound Resistors 3110-RWR80N59R0FSB12
EGN-3-80 59 1% RWR80N59R0FS B12

EGN-3-80 59 1% RWR80N59R0FS B12

Supplier's Site Datasheet
RES 59 OHM 2W 1% WW AXIAL - RWR80N59R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 2W 1% WW AXIAL
RWR80N59R0FSB12
RES 59 OHM 2W 1% WW AXIAL RWR80N59R0FSB12
RES 59ohm 2W 1% WW AXIAL

RES 59ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N59R0FSB12-ND 3110-RWR80N59R0FSB12 RWR80N59R0FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 59 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers