Vishay Intertechnology, Inc. RES 590 OHM 2W 1% WW AXIAL RWR80N5900FSS73

Description
RES 590ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 2W 1% WW AXIAL - RWR80N5900FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 2W 1% WW AXIAL
RWR80N5900FSS73
RES 590 OHM 2W 1% WW AXIAL RWR80N5900FSS73
RES 590ohm 2W 1% WW AXIAL

RES 590ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5900FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5900FSS73-ND
Through Hole Resistors RWR80N5900FSS73-ND
590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5900FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5900FSS73
Wirewound Resistors 3110-RWR80N5900FSS73
EGN-3-80 590 1% RWR80N5900FS S73

EGN-3-80 590 1% RWR80N5900FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5900FSS73 RWR80N5900FSS73-ND 3110-RWR80N5900FSS73
Product Name RES 590 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details