Vishay Intertechnology, Inc. RES 58.5 OHM 2W 1% WW AXIAL RWR80N58R5FSB12

Description
RES 58.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 58.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.5 OHM 2W 1% WW AXIAL - RWR80N58R5FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5 OHM 2W 1% WW AXIAL
RWR80N58R5FSB12
RES 58.5 OHM 2W 1% WW AXIAL RWR80N58R5FSB12
RES 58.5ohm 2W 1% WW AXIAL

RES 58.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N58R5FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N58R5FSB12-ND
Through Hole Resistors RWR80N58R5FSB12-ND
58.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

58.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N58R5FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N58R5FSB12
Wirewound Resistors 3110-RWR80N58R5FSB12
EGN-3-80 58.5 1% RWR80N58R5FS B12

EGN-3-80 58.5 1% RWR80N58R5FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N58R5FSB12 RWR80N58R5FSB12-ND 3110-RWR80N58R5FSB12
Product Name RES 58.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58.5 ohms 58.5 ohms 58.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers