EGN-3-80 58.3 .5% RWR80N58R3DS S73
58.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 58.3ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N58R3DSS73 | RWR80N58R3DSS73-ND | RWR80N58R3DSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 58.3 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 58.3 ohms | 58.3 ohms | 58.3 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |