Vishay Intertechnology, Inc. Wirewound Resistors RWR80N58R3DRRSL

Description
EGN-3-80 58.3 .5% RWR80N58R3DR RSL
Request a Quote Datasheet
Description
EGN-3-80 58.3 .5% RWR80N58R3DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N58R3DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N58R3DRRSL
Wirewound Resistors 3110-RWR80N58R3DRRSL
EGN-3-80 58.3 .5% RWR80N58R3DR RSL

EGN-3-80 58.3 .5% RWR80N58R3DR RSL

Supplier's Site Datasheet
RES 58.3 OHM 2W 0.5% WW AXIAL - RWR80N58R3DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3 OHM 2W 0.5% WW AXIAL
RWR80N58R3DRRSL
RES 58.3 OHM 2W 0.5% WW AXIAL RWR80N58R3DRRSL
RES 58.3ohm 2W 0.5% WW AXIAL

RES 58.3ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N58R3DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N58R3DRRSL-ND
Through Hole Resistors RWR80N58R3DRRSL-ND
58.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

58.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N58R3DRRSL RWR80N58R3DRRSL RWR80N58R3DRRSL-ND
Product Name Wirewound Resistors RES 58.3 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 58.3 ohms 58.3 ohms 58.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers