Vishay Intertechnology, Inc. RES 57.6 OHM 2W 1% WW AXIAL RWR80N57R6FRS73

Description
RES 57.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 2W 1% WW AXIAL - RWR80N57R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 2W 1% WW AXIAL
RWR80N57R6FRS73
RES 57.6 OHM 2W 1% WW AXIAL RWR80N57R6FRS73
RES 57.6ohm 2W 1% WW AXIAL

RES 57.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N57R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N57R6FRS73
Wirewound Resistors 3110-RWR80N57R6FRS73
EGN-3-80 57.6 1% RWR80N57R6FR S73

EGN-3-80 57.6 1% RWR80N57R6FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N57R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N57R6FRS73-ND
Through Hole Resistors RWR80N57R6FRS73-ND
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N57R6FRS73 3110-RWR80N57R6FRS73 RWR80N57R6FRS73-ND
Product Name RES 57.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers