57.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 57.6ohm 2W 0.5% WW AXIAL
EGN-3-80 57.6 .5% RWR80N57R6DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N57R6DRBSL-ND | RWR80N57R6DRBSL | 3110-RWR80N57R6DRBSL |
| Product Name | Through Hole Resistors | RES 57.6 OHM 2W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 57.6 ohms | 57.6 ohms | 57.6 ohms |