Vishay Intertechnology, Inc. RES 56.2 OHM 2W 1% WW AXIAL RWR80N56R2FRBSL

Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 2W 1% WW AXIAL - RWR80N56R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR80N56R2FRBSL
RES 56.2 OHM 2W 1% WW AXIAL RWR80N56R2FRBSL
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N56R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N56R2FRBSL-ND
Through Hole Resistors RWR80N56R2FRBSL-ND
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N56R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N56R2FRBSL
Wirewound Resistors 3110-RWR80N56R2FRBSL
EGN-3-80 56.2 1% RWR80N56R2FR BSL

EGN-3-80 56.2 1% RWR80N56R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N56R2FRBSL RWR80N56R2FRBSL-ND 3110-RWR80N56R2FRBSL
Product Name RES 56.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details