Vishay Intertechnology, Inc. Through Hole Resistors RWR80N56R2BSB12

Description
56.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N56R2BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N56R2BSB12-ND
Through Hole Resistors RWR80N56R2BSB12-ND
56.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 2W 0.1% WW AXIAL - RWR80N56R2BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 0.1% WW AXIAL
RWR80N56R2BSB12
RES 56.2 OHM 2W 0.1% WW AXIAL RWR80N56R2BSB12
RES 56.2ohm 2W 0.1% WW AXIAL

RES 56.2ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N56R2BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N56R2BSB12
Wirewound Resistors 3110-RWR80N56R2BSB12
EGN-3-80 56.2 .1% RWR80N56R2BS B12

EGN-3-80 56.2 .1% RWR80N56R2BS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N56R2BSB12-ND RWR80N56R2BSB12 3110-RWR80N56R2BSB12
Product Name Through Hole Resistors RES 56.2 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details