Vishay Intertechnology, Inc. RES 562 OHM 2W 1% WW AXIAL RWR80N5620FSB12

Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 2W 1% WW AXIAL - RWR80N5620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80N5620FSB12
RES 562 OHM 2W 1% WW AXIAL RWR80N5620FSB12
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5620FSB12-ND
Through Hole Resistors RWR80N5620FSB12-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5620FSB12
Wirewound Resistors 3110-RWR80N5620FSB12
EGN-3-80 562 1% RWR80N5620FS B12

EGN-3-80 562 1% RWR80N5620FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5620FSB12 RWR80N5620FSB12-ND 3110-RWR80N5620FSB12
Product Name RES 562 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers