Vishay Intertechnology, Inc. Wirewound Resistors RWR80N5620FRS73

Description
EGN-3-80 562 1% RWR80N5620FR S73
Request a Quote Datasheet
Description
EGN-3-80 562 1% RWR80N5620FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N5620FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5620FRS73
Wirewound Resistors 3110-RWR80N5620FRS73
EGN-3-80 562 1% RWR80N5620FR S73

EGN-3-80 562 1% RWR80N5620FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N5620FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5620FRS73-ND
Through Hole Resistors RWR80N5620FRS73-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 562 OHM 2W 1% WW AXIAL - RWR80N5620FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80N5620FRS73
RES 562 OHM 2W 1% WW AXIAL RWR80N5620FRS73
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N5620FRS73 RWR80N5620FRS73-ND RWR80N5620FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details