Vishay Intertechnology, Inc. Wirewound Resistors RWR80N5620FRB12

Description
EGN-3-80 562 1% RWR80N5620FR B12
Request a Quote Datasheet
Description
EGN-3-80 562 1% RWR80N5620FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N5620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5620FRB12
Wirewound Resistors 3110-RWR80N5620FRB12
EGN-3-80 562 1% RWR80N5620FR B12

EGN-3-80 562 1% RWR80N5620FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N5620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5620FRB12-ND
Through Hole Resistors RWR80N5620FRB12-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 562 OHM 2W 1% WW AXIAL - RWR80N5620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80N5620FRB12
RES 562 OHM 2W 1% WW AXIAL RWR80N5620FRB12
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N5620FRB12 RWR80N5620FRB12-ND RWR80N5620FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers