Vishay Intertechnology, Inc. Wirewound Resistors RWR80N5620FPRSL

Description
EGN-3-80 562 1% RWR80N5620FP RSL
Request a Quote Datasheet
Description
EGN-3-80 562 1% RWR80N5620FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N5620FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5620FPRSL
Wirewound Resistors 3110-RWR80N5620FPRSL
EGN-3-80 562 1% RWR80N5620FP RSL

EGN-3-80 562 1% RWR80N5620FP RSL

Supplier's Site Datasheet
RES 562 OHM 2W 1% WW AXIAL - RWR80N5620FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80N5620FPRSL
RES 562 OHM 2W 1% WW AXIAL RWR80N5620FPRSL
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5620FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5620FPRSL-ND
Through Hole Resistors RWR80N5620FPRSL-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N5620FPRSL RWR80N5620FPRSL RWR80N5620FPRSL-ND
Product Name Wirewound Resistors RES 562 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details