Vishay Intertechnology, Inc. RES 560 OHM 2W 1% WW AXIAL RWR80N5600FRRSL

Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2W 1% WW AXIAL - RWR80N5600FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 1% WW AXIAL
RWR80N5600FRRSL
RES 560 OHM 2W 1% WW AXIAL RWR80N5600FRRSL
RES 560ohm 2W 1% WW AXIAL

RES 560ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5600FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5600FRRSL-ND
Through Hole Resistors RWR80N5600FRRSL-ND
560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5600FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5600FRRSL
Wirewound Resistors 3110-RWR80N5600FRRSL
EGN-3-80 560 1% RWR80N5600FR RSL

EGN-3-80 560 1% RWR80N5600FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5600FRRSL RWR80N5600FRRSL-ND 3110-RWR80N5600FRRSL
Product Name RES 560 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers