Vishay Intertechnology, Inc. RES 560 OHM 2W 1% WW AXIAL RWR80N5600FRBSL

Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2W 1% WW AXIAL - RWR80N5600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 1% WW AXIAL
RWR80N5600FRBSL
RES 560 OHM 2W 1% WW AXIAL RWR80N5600FRBSL
RES 560ohm 2W 1% WW AXIAL

RES 560ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5600FRBSL-ND
Through Hole Resistors RWR80N5600FRBSL-ND
560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5600FRBSL
Wirewound Resistors 3110-RWR80N5600FRBSL
EGN-3-80 560 1% RWR80N5600FR BSL

EGN-3-80 560 1% RWR80N5600FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5600FRBSL RWR80N5600FRBSL-ND 3110-RWR80N5600FRBSL
Product Name RES 560 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers