Vishay Intertechnology, Inc. Through Hole Resistors RWR80N54R9FSS73

Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N54R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9FSS73-ND
Through Hole Resistors RWR80N54R9FSS73-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80N54R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80N54R9FSS73
RES 54.9 OHM 2W 1% WW AXIAL RWR80N54R9FSS73
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N54R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9FSS73
Wirewound Resistors 3110-RWR80N54R9FSS73
EGN-3-80 54.9 1% RWR80N54R9FS S73

EGN-3-80 54.9 1% RWR80N54R9FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N54R9FSS73-ND RWR80N54R9FSS73 3110-RWR80N54R9FSS73
Product Name Through Hole Resistors RES 54.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details