Vishay Intertechnology, Inc. RES 54.9 OHM 2W 1% WW AXIAL RWR80N54R9FSS70

Description
RES 54.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 2W 1% WW AXIAL - RWR80N54R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80N54R9FSS70
RES 54.9 OHM 2W 1% WW AXIAL RWR80N54R9FSS70
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N54R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9FSS70
Wirewound Resistors 3110-RWR80N54R9FSS70
EGN-3-80 54.9 1% RWR80N54R9FS S70

EGN-3-80 54.9 1% RWR80N54R9FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80N54R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9FSS70-ND
Through Hole Resistors RWR80N54R9FSS70-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N54R9FSS70 3110-RWR80N54R9FSS70 RWR80N54R9FSS70-ND
Product Name RES 54.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers