Vishay Intertechnology, Inc. Through Hole Resistors RWR80N54R9FSB12

Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N54R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9FSB12-ND
Through Hole Resistors RWR80N54R9FSB12-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80N54R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80N54R9FSB12
RES 54.9 OHM 2W 1% WW AXIAL RWR80N54R9FSB12
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N54R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9FSB12
Wirewound Resistors 3110-RWR80N54R9FSB12
EGN-3-80 54.9 1% RWR80N54R9FS B12

EGN-3-80 54.9 1% RWR80N54R9FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N54R9FSB12-ND RWR80N54R9FSB12 3110-RWR80N54R9FSB12
Product Name Through Hole Resistors RES 54.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details