Vishay Intertechnology, Inc. Wirewound Resistors RWR80N54R9FRS70

Description
EGN-3-80 54.9 1% RWR80N54R9FR S70
Request a Quote Datasheet
Description
EGN-3-80 54.9 1% RWR80N54R9FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N54R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9FRS70
Wirewound Resistors 3110-RWR80N54R9FRS70
EGN-3-80 54.9 1% RWR80N54R9FR S70

EGN-3-80 54.9 1% RWR80N54R9FR S70

Supplier's Site Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80N54R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80N54R9FRS70
RES 54.9 OHM 2W 1% WW AXIAL RWR80N54R9FRS70
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N54R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9FRS70-ND
Through Hole Resistors RWR80N54R9FRS70-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N54R9FRS70 RWR80N54R9FRS70 RWR80N54R9FRS70-ND
Product Name Wirewound Resistors RES 54.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers