Vishay Intertechnology, Inc. Wirewound Resistors RWR80N54R9BSRSL

Description
EGN-3-80 54.9 .1% RWR80N54R9BS RSL
Request a Quote Datasheet
Description
EGN-3-80 54.9 .1% RWR80N54R9BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N54R9BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9BSRSL
Wirewound Resistors 3110-RWR80N54R9BSRSL
EGN-3-80 54.9 .1% RWR80N54R9BS RSL

EGN-3-80 54.9 .1% RWR80N54R9BS RSL

Supplier's Site Datasheet
RES 54.9 OHM 2W 0.1% WW AXIAL - RWR80N54R9BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 0.1% WW AXIAL
RWR80N54R9BSRSL
RES 54.9 OHM 2W 0.1% WW AXIAL RWR80N54R9BSRSL
RES 54.9ohm 2W 0.1% WW AXIAL

RES 54.9ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N54R9BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9BSRSL-ND
Through Hole Resistors RWR80N54R9BSRSL-ND
54.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N54R9BSRSL RWR80N54R9BSRSL RWR80N54R9BSRSL-ND
Product Name Wirewound Resistors RES 54.9 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details