Vishay Intertechnology, Inc. RES 54.9 OHM 2W 0.1% WW AXIAL RWR80N54R9BSBSL

Description
RES 54.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 2W 0.1% WW AXIAL - RWR80N54R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 0.1% WW AXIAL
RWR80N54R9BSBSL
RES 54.9 OHM 2W 0.1% WW AXIAL RWR80N54R9BSBSL
RES 54.9ohm 2W 0.1% WW AXIAL

RES 54.9ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N54R9BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N54R9BSBSL
Wirewound Resistors 3110-RWR80N54R9BSBSL
EGN-3-80 54.9 .1% RWR80N54R9BS BSL

EGN-3-80 54.9 .1% RWR80N54R9BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N54R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N54R9BSBSL-ND
Through Hole Resistors RWR80N54R9BSBSL-ND
54.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N54R9BSBSL 3110-RWR80N54R9BSBSL RWR80N54R9BSBSL-ND
Product Name RES 54.9 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details