Vishay Intertechnology, Inc. RES 52.3 OHM 2W 1% WW AXIAL RWR80N52R3FSS73

Description
RES 52.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 2W 1% WW AXIAL - RWR80N52R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 2W 1% WW AXIAL
RWR80N52R3FSS73
RES 52.3 OHM 2W 1% WW AXIAL RWR80N52R3FSS73
RES 52.3ohm 2W 1% WW AXIAL

RES 52.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N52R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N52R3FSS73-ND
Through Hole Resistors RWR80N52R3FSS73-ND
52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N52R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N52R3FSS73
Wirewound Resistors 3110-RWR80N52R3FSS73
EGN-3-80 52.3 1% RWR80N52R3FS S73

EGN-3-80 52.3 1% RWR80N52R3FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N52R3FSS73 RWR80N52R3FSS73-ND 3110-RWR80N52R3FSS73
Product Name RES 52.3 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details