Vishay Intertechnology, Inc. RES 52.3 OHM 2W 1% WW AXIAL RWR80N52R3FSBSL

Description
RES 52.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 2W 1% WW AXIAL - RWR80N52R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 2W 1% WW AXIAL
RWR80N52R3FSBSL
RES 52.3 OHM 2W 1% WW AXIAL RWR80N52R3FSBSL
RES 52.3ohm 2W 1% WW AXIAL

RES 52.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N52R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N52R3FSBSL
Wirewound Resistors 3110-RWR80N52R3FSBSL
EGN-3-80 52.3 1% RWR80N52R3FS BSL

EGN-3-80 52.3 1% RWR80N52R3FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N52R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N52R3FSBSL-ND
Through Hole Resistors RWR80N52R3FSBSL-ND
52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N52R3FSBSL 3110-RWR80N52R3FSBSL RWR80N52R3FSBSL-ND
Product Name RES 52.3 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details