Vishay Intertechnology, Inc. Wirewound Resistors RWR80N51R1FRS73

Description
EGN-3-80 51.1 1% RWR80N51R1FR S73
Request a Quote Datasheet
Description
EGN-3-80 51.1 1% RWR80N51R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N51R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N51R1FRS73
Wirewound Resistors 3110-RWR80N51R1FRS73
EGN-3-80 51.1 1% RWR80N51R1FR S73

EGN-3-80 51.1 1% RWR80N51R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N51R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N51R1FRS73-ND
Through Hole Resistors RWR80N51R1FRS73-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 51.1 OHM 2W 1% WW AXIAL - RWR80N51R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR80N51R1FRS73
RES 51.1 OHM 2W 1% WW AXIAL RWR80N51R1FRS73
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N51R1FRS73 RWR80N51R1FRS73-ND RWR80N51R1FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 51.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details