Vishay Intertechnology, Inc. RES 511 OHM 2W 1% WW AXIAL RWR80N5110FSS73

Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 2W 1% WW AXIAL - RWR80N5110FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80N5110FSS73
RES 511 OHM 2W 1% WW AXIAL RWR80N5110FSS73
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5110FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5110FSS73-ND
Through Hole Resistors RWR80N5110FSS73-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5110FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5110FSS73
Wirewound Resistors 3110-RWR80N5110FSS73
EGN-3-80 511 1% RWR80N5110FS S73

EGN-3-80 511 1% RWR80N5110FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5110FSS73 RWR80N5110FSS73-ND 3110-RWR80N5110FSS73
Product Name RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details