Vishay Intertechnology, Inc. Wirewound Resistors RWR80N5110FSBSL

Description
EGN-3-80 511 1% RWR80N5110FS BSL
Request a Quote Datasheet
Description
EGN-3-80 511 1% RWR80N5110FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N5110FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5110FSBSL
Wirewound Resistors 3110-RWR80N5110FSBSL
EGN-3-80 511 1% RWR80N5110FS BSL

EGN-3-80 511 1% RWR80N5110FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N5110FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5110FSBSL-ND
Through Hole Resistors RWR80N5110FSBSL-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR80N5110FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80N5110FSBSL
RES 511 OHM 2W 1% WW AXIAL RWR80N5110FSBSL
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N5110FSBSL RWR80N5110FSBSL-ND RWR80N5110FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details