Vishay Intertechnology, Inc. RES 511 OHM 2W 1% WW AXIAL RWR80N5110FRRSL

Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 2W 1% WW AXIAL - RWR80N5110FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80N5110FRRSL
RES 511 OHM 2W 1% WW AXIAL RWR80N5110FRRSL
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N5110FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5110FRRSL-ND
Through Hole Resistors RWR80N5110FRRSL-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N5110FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5110FRRSL
Wirewound Resistors 3110-RWR80N5110FRRSL
EGN-3-80 511 1% RWR80N5110FR RSL

EGN-3-80 511 1% RWR80N5110FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N5110FRRSL RWR80N5110FRRSL-ND 3110-RWR80N5110FRRSL
Product Name RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers