Vishay Intertechnology, Inc. Through Hole Resistors RWR80N4R93BSRSL

Description
4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N4R93BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R93BSRSL-ND
Through Hole Resistors RWR80N4R93BSRSL-ND
4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.93 OHM 2W 0.1% WW AXIAL - RWR80N4R93BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93 OHM 2W 0.1% WW AXIAL
RWR80N4R93BSRSL
RES 4.93 OHM 2W 0.1% WW AXIAL RWR80N4R93BSRSL
RES 4.93ohm 2W 0.1% WW AXIAL

RES 4.93ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N4R93BSRSL-ND RWR80N4R93BSRSL
Product Name Through Hole Resistors RES 4.93 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.93 ohms 4.93 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers