Vishay Intertechnology, Inc. RES 4.93 OHM 2W 0.1% WW AXIAL RWR80N4R93BSBSL

Description
RES 4.93ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.93ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.93 OHM 2W 0.1% WW AXIAL - RWR80N4R93BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93 OHM 2W 0.1% WW AXIAL
RWR80N4R93BSBSL
RES 4.93 OHM 2W 0.1% WW AXIAL RWR80N4R93BSBSL
RES 4.93ohm 2W 0.1% WW AXIAL

RES 4.93ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R93BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R93BSBSL-ND
Through Hole Resistors RWR80N4R93BSBSL-ND
4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R93BSBSL RWR80N4R93BSBSL-ND
Product Name RES 4.93 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.93 ohms 4.93 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details