Vishay Intertechnology, Inc. RES 4.93 OHM 2W 0.1% WW AXIAL RWR80N4R93BRBSL

Description
RES 4.93ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.93ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.93 OHM 2W 0.1% WW AXIAL - RWR80N4R93BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93 OHM 2W 0.1% WW AXIAL
RWR80N4R93BRBSL
RES 4.93 OHM 2W 0.1% WW AXIAL RWR80N4R93BRBSL
RES 4.93ohm 2W 0.1% WW AXIAL

RES 4.93ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R93BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R93BRBSL-ND
Through Hole Resistors RWR80N4R93BRBSL-ND
4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.93 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R93BRBSL RWR80N4R93BRBSL-ND
Product Name RES 4.93 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.93 ohms 4.93 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details