Vishay Intertechnology, Inc. RES 4.87 OHM 2W 1% WW AXIAL RWR80N4R87FSRSL

Description
RES 4.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 2W 1% WW AXIAL - RWR80N4R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 2W 1% WW AXIAL
RWR80N4R87FSRSL
RES 4.87 OHM 2W 1% WW AXIAL RWR80N4R87FSRSL
RES 4.87ohm 2W 1% WW AXIAL

RES 4.87ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R87FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R87FSRSL-ND
Through Hole Resistors RWR80N4R87FSRSL-ND
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R87FSRSL RWR80N4R87FSRSL-ND
Product Name RES 4.87 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers