Vishay Intertechnology, Inc. Through Hole Resistors RWR80N4R70DMBSL

Description
4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N4R70DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R70DMBSL-ND
Through Hole Resistors RWR80N4R70DMBSL-ND
4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.7 OHM 2W 0.5% WW AXIAL - RWR80N4R70DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2W 0.5% WW AXIAL
RWR80N4R70DMBSL
RES 4.7 OHM 2W 0.5% WW AXIAL RWR80N4R70DMBSL
RES 4.7ohm 2W 0.5% WW AXIAL

RES 4.7ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N4R70DMBSL-ND RWR80N4R70DMBSL
Product Name Through Hole Resistors RES 4.7 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers