Vishay Intertechnology, Inc. RES 4.7 OHM 2W 0.5% WW AXIAL RWR80N4R70DMB12

Description
RES 4.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2W 0.5% WW AXIAL - RWR80N4R70DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2W 0.5% WW AXIAL
RWR80N4R70DMB12
RES 4.7 OHM 2W 0.5% WW AXIAL RWR80N4R70DMB12
RES 4.7ohm 2W 0.5% WW AXIAL

RES 4.7ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R70DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R70DMB12-ND
Through Hole Resistors RWR80N4R70DMB12-ND
4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R70DMB12 RWR80N4R70DMB12-ND
Product Name RES 4.7 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details